Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MP7720DS-LF-Z MP7720DS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024246-MP7720DS-LF-Z Packaging: Reel - TR Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Family Name: MP7720 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): MP7720DP-LF; MP7720DS-LF; MAX9741ETN-W; MAX9741ETN-T; Introduction Date: March 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024246-MP7720DS-LF-Z Packaging: Reel - TR Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Family Name: MP7720 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): MP7720DP-LF; MP7720DS-LF; MAX9741ETN-W; MAX9741ETN-T; Introduction Date: March 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MP7720DS-LF-Z - 024246-MP7720DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MP7720DS-LF-Z
024246-MP7720DS-LF-Z
Linear - Linear - Amplifiers - Audio - MP7720DS-LF-Z 024246-MP7720DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024246-MP7720DS-LF-Z Packaging: Reel - TR Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Family Name: MP7720 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Alternative Parts (Cross-Reference): MP7720DP-LF; MP7720DS-LF; MAX9741ETN-W; MAX9741ETN-T; Introduction Date: March 13, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024246-MP7720DS-LF-Z
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm
Family Name: MP7720
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Alternative Parts (Cross-Reference): MP7720DP-LF; MP7720DS-LF; MAX9741ETN-W; MAX9741ETN-T;
Introduction Date: March 13, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 024246-MP7720DS-LF-Z
Product Name Linear - Linear - Amplifiers - Audio - MP7720DS-LF-Z
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2415-C-GTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Package Type SSOP; TSSOP
View Details
3 suppliers
Low-power inverter - 74AUP1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details