Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MP7720DP MP7720DP

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059409-MP7720DP Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 9.5 V to 24 V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059409-MP7720DP Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 9.5 V to 24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MP7720DP - 059409-MP7720DP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MP7720DP
059409-MP7720DP
Linear - Linear - Amplifiers - Audio - MP7720DP 059409-MP7720DP
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059409-MP7720DP Packaging: Tube/Rail Type: Class D Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Dimension: 8-DIP (0.300", 7.62mm) Supply Voltage - Operating: 9.5 V to 24 V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059409-MP7720DP
Packaging: Tube/Rail
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 20W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Dimension: 8-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 9.5 V to 24 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 059409-MP7720DP
Product Name Linear - Linear - Amplifiers - Audio - MP7720DP
Supply Voltage Other; 9.5 V ~ 24 V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
Low-power inverter - 74AUP1G04GW-Q100H - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details