Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes MP6972GS-Z

Description
Win Source Part Number: 1379209-MP6972GS-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Flyback MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP6972 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 13V Current - Supply: 2.4 mA Internal Switch(s): Yes Delay Time - ON: 20 ns Delay Time - OFF: 25 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1379209-MP6972GS-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Flyback MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP6972 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 13V Current - Supply: 2.4 mA Internal Switch(s): Yes Delay Time - ON: 20 ns Delay Time - OFF: 25 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - 1379209-MP6972GS-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
1379209-MP6972GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes 1379209-MP6972GS-Z
Win Source Part Number: 1379209-MP6972GS-Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 52 pct. Type: Flyback MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: MP6972 FET Type: N-Channel Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 13V Current - Supply: 2.4 mA Internal Switch(s): Yes Delay Time - ON: 20 ns Delay Time - OFF: 25 ns

Win Source Part Number: 1379209-MP6972GS-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 52 pct.
Type: Flyback
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: MP6972
FET Type: N-Channel
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 13V
Current - Supply: 2.4 mA
Internal Switch(s): Yes
Delay Time - ON: 20 ns
Delay Time - OFF: 25 ns

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - MP6972GS-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
MP6972GS-Z
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes MP6972GS-Z
CCM/DCM FLYBACK IDEAL DIODE WITH

CCM/DCM FLYBACK IDEAL DIODE WITH

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1379209-MP6972GS-Z MP6972GS-Z
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - Z20FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type SBD - Model: YG804S06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details