MONOLITHIC POWER SYSTEMS, INC.
MP6914DN-LF-Z -- PMIC - OR CONTROLLERS, IDEAL DIODES
Monolithic Power Systems, Inc.
PMIC - OR Controllers, Ideal Diodes
MP6914DN-LF-Z
Description
IC REG BUCK SYNC FLYBK
-
Lingto Electronic Limited
Datasheet
Description
IC REG BUCK SYNC FLYBK
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
MP6914DN-LF-Z |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
CardBus Controller
Supply Voltage
3V; Other
Package Type
AEC-Q100
View Details