Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors MP6910AGS

Description
Win Source Part Number: 1080008-MP6910AGS Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Distributed, Industrial Power Systems Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 2.6 mA Voltage - Supply: 8V ~ 24V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP6910AGS-ND,1589-19 34
Request a Quote Datasheet
Description
Win Source Part Number: 1080008-MP6910AGS Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Distributed, Industrial Power Systems Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 2.6 mA Voltage - Supply: 8V ~ 24V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP6910AGS-ND,1589-19 34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors - 1080008-MP6910AGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors
1080008-MP6910AGS
Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors 1080008-MP6910AGS
Win Source Part Number: 1080008-MP6910AGS Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors Package: Tube Applications: Distributed, Industrial Power Systems Standard Package: 100 Mounting: SMD (SMT) Current - Supply: 2.6 mA Voltage - Supply: 8V ~ 24V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MP6910AGS-ND,1589-19 34

Win Source Part Number: 1080008-MP6910AGS
Category: Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Package: Tube
Applications: Distributed, Industrial Power Systems
Standard Package: 100
Mounting: SMD (SMT)
Current - Supply: 2.6 mA
Voltage - Supply: 8V ~ 24V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MP6910AGS-ND,1589-1934

Buy Now Datasheet
Power Supply Controllers, Monitors - MP6910AGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6910AGS
Power Supply Controllers, Monitors MP6910AGS
Power Supply Controller Distributed, Industrial Power Systems 8-SOIC

Power Supply Controller Distributed, Industrial Power Systems 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1080008-MP6910AGS MP6910AGS
Product Name Integrated Circuits (ICs) - PMIC - Power Supply Controllers, Monitors Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAT - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details