Monolithic Power Systems, Inc. PMIC - PMIC - Power Supply Controllers, Monitors - MP6908GJ-Z MP6908GJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802441-MP6908GJ-Z Packaging: Reel Mounting Style: SMD Applications: Flyback Power Supplies Current - Supply: 2.9mA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 13V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802441-MP6908GJ-Z Packaging: Reel Mounting Style: SMD Applications: Flyback Power Supplies Current - Supply: 2.9mA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 13V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - MP6908GJ-Z - 802441-MP6908GJ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - MP6908GJ-Z
802441-MP6908GJ-Z
PMIC - PMIC - Power Supply Controllers, Monitors - MP6908GJ-Z 802441-MP6908GJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 802441-MP6908GJ-Z Packaging: Reel Mounting Style: SMD Applications: Flyback Power Supplies Current - Supply: 2.9mA Supplier Device Package: TSOT-23-6 Temperature Range - Operating: 125°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 13V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802441-MP6908GJ-Z
Packaging: Reel
Mounting Style: SMD
Applications: Flyback Power Supplies
Current - Supply: 2.9mA
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 13V

Buy Now
Power Supply Controllers, Monitors - MP6908GJ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
MP6908GJ-Z
Power Supply Controllers, Monitors MP6908GJ-Z
Power Supply Controller Flyback Power Supplies TSOT-23-6

Power Supply Controller Flyback Power Supplies TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802441-MP6908GJ-Z MP6908GJ-Z
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - MP6908GJ-Z Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1915235 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Supervisors - ADM1069AST - 860088-ADM1069AST - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 32-LQFP (7x7)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers