18V, 2A,SINGLE-PHASE, BLDC MOTOR
Unipolar Motor Driver Power MOSFET PWM TSOT-23-6-R
18V, 2A,SINGLE-PHASE, BLDC MOTOR
MOTOR DRIVER, -40 TO 125 DEG C; Motor Type:DC Brushless; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Supply Voltage Min:3.3V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MP6650GJR-0000-P | MP6650GJR-0000-P | MP6650GJR-0000-P | 81AH9115 |
| Product Name | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125 Deg C; Motor Type Monolithic Power Systems (Mps) |
| Peak Current | 2 amps | |||
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; DC Brushless | ||
| Communication | PWM | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |