Infineon Technologies AG Input Voltage Infineon ICE2A265FKLA1.

Description
Input Voltage:21V; Output Voltage:-; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
Input Voltage:21V; Output Voltage:-; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Input Voltage Infineon - 23AC5780 - Newark, An Avnet Company
Chicago, IL, United States
Input Voltage Infineon
23AC5780
Input Voltage Infineon 23AC5780
Input Voltage:21V; Output Voltage:-; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Input Voltage:21V; Output Voltage:-; Output Current:2A; Supply Voltage Min:8.5V; Supply Voltage Max:21V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 23AC5780
Product Name Input Voltage Infineon
Product Pulse Width Modulation Drive
Operating Temperature -40 C (-40 F)
AC Input 8 to 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

EtherCAT SERVOPACKs - SGD7S-8R4DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details
DRV8843 2.5A Dual Brushed or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8843PWP - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 45 volts
View Details
7 suppliers
Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
ENCL 317A Controller SMC-3 - 150C-D31JAD-4RG - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details