2.5V TO 28V, 5A H-BRIDGE MOTOR D
2.5V TO 28V, 5A H-BRIDGE MOTOR D
2.5V TO 28V, 5A H-BRIDGE MOTOR D
Bipolar Motor Driver NMOS PWM 19-QFN (3x3)
2.5V TO 28V, 5A H-BRIDGE MOTOR D
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6619LGQ-PTR-ND | MP6619LGQ-P | MP6619LGQ-P |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |
| Configuration | PCB Mount; 19-VFQFN | ||
| Communication | PWM | PWM | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |