45V, 2.5A, SIMPLE THREE-PHASE PO
45V, 2.5A, SIMPLE THREE-PHASE PO
45V, 2.5A, SIMPLE THREE-PHASE PO
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 1589-MP6545GF-PDKR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushed |
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Communication | Logic |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |