Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885651-MP6536DU-LF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6536
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1714-6, 1589-1714-1, MP6536DU-LF-Z-ND, 1589-1714-2
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
IC HALF BRIDGE DRIVER 5.5A 40QFN
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 885651-MP6536DU-LF-Z | 1589-1714-6-ND | MP6536DU-LF-Z | MP6536DU-LF-Z |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - MP6536DU-LF-Z | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 40-QFN (5x5) | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |
| Supply Voltage | 5 to 26 volts | 26 to 5 volts | 5 to 26 volts | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |