Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 808644-MP6518GF-Z
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Logic
Output Configuration: Half Bridge (4)
Voltage - Load: 3.3V, 5V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 8V ~ 35V
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
IC MTR DRV BIPOLAR 8-35V 28TSSOP
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
IC MTR DRV BIPOLAR 8-35V 28TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 808644-MP6518GF-Z | 1589-1713-2-ND | MP6518GF-Z | MP6518GF-Z | MP6518GF-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6518GF-Z | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 8 to 35 volts | 8 to 35 volts | |||
| DC Input | 8 to 35 volts | 8 to 35 volts | |||
| Continuous Current | 1.5 amps | 1.5 amps |