Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715420-MP6513GJ-Z
Packaging: Reel
Mounting Style: SMD
Applications: Consumer, Medical
Technology: Power MOSFET
Function: Driver
Output Configuration: Half Bridge (2)
Output Current: 800mA
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 21V
IC MTR DRVR BIPLR 2.5-21V TSOT23
Bipolar Motor Driver Power MOSFET TSOT-23-6
IC MTR DRVR BIPLR 2.5-21V TSOT23
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:DC, Stepper; No. of Outputs:2Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:21V; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 715420-MP6513GJ-Z | MP6513GJ-Z | MP6513GJ-Z | MP6513GJ-Z | 73AJ8922 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6513GJ-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 2 to 21 volts | 2 to 21 volts | |||
| DC Input | 2 to 21 volts | 2 to 21 volts |