Bipolar Motor Driver Power MOSFET Logic 24-QFN (5x5)
Bipolar Motor Driver Power MOSFET Logic 24-QFN (5x5)
Bipolar Motor Driver Power MOSFET Logic 24-QFN (5x5)
IC MTR DRVR BIPOLR 4.5-35V 24QFN
IC MTR DRVR BIPOLR 4.5-35V 24QFN
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes
Bipolar Motor Driver Power MOSFET Logic 24-QFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-1975-2-ND | MP6500GU-P | MP6500GU-P | 53AH7308 | MP6500GU-P |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | Motor Drivers, Controllers |
| Motor / System | DC Brushed | Stepper | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Communication | Logic | Logic | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |