Monolithic Power Systems, Inc. Voltage Regulators - Linear MP6401DJ-18BD3-LF-P

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6
Datasheet
Datasheet Summary
Powered by GS/AI

The MP6401DJ-18BD3-LF-P is a low-dropout linear voltage regulator designed to operate with input voltages ranging from 2.5V to 5.5V. It provides a regulated output voltage of 1.8V with an accuracy of ±2% and can deliver up to 300mA of load current. This device features a low quiescent current of 80OºA, making it suitable for battery-powered applications. The regulator has a low dropout voltage of 114mV at maximum load, ensuring efficient operation. Additionally, the MP6401 includes an integrated reset circuit that activates when the output voltage falls below a specified threshold, with options for reset delay times of 3.125ms, 25ms, 200ms, and 1580ms. It is available in compact package options including TSOT23-6, and is rated for operation in temperatures from -40°C to 85°C. The device also incorporates protection features such as input reverse current, thermal shutdown, and short-circuit protection, making it a robust choice for applications in portable devices like smartphones, PDAs, and GPS units.

Datasheet Summary
Powered by GS/AI

The MP6401DJ-18BD3-LF-P is a low-dropout linear voltage regulator designed to operate with input voltages ranging from 2.5V to 5.5V. It provides a regulated output voltage of 1.8V with an accuracy of ±2% and can deliver up to 300mA of load current. This device features a low quiescent current of 80OºA, making it suitable for battery-powered applications. The regulator has a low dropout voltage of 114mV at maximum load, ensuring efficient operation. Additionally, the MP6401 includes an integrated reset circuit that activates when the output voltage falls below a specified threshold, with options for reset delay times of 3.125ms, 25ms, 200ms, and 1580ms. It is available in compact package options including TSOT23-6, and is rated for operation in temperatures from -40°C to 85°C. The device also incorporates protection features such as input reverse current, thermal shutdown, and short-circuit protection, making it a robust choice for applications in portable devices like smartphones, PDAs, and GPS units.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MP6401DJ-18BD3-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP6401DJ-18BD3-LF-P
Voltage Regulators - Linear MP6401DJ-18BD3-LF-P
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TSOT-23-6

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP6401DJ-18BD3-LF-P
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1832695 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details