Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885648-MP6400DJ-25-L
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Package: SOT-23-6 Thin, TSOT-23-6
Package: Tube
Mounting: Surface Mount
Family Name: MP6400
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisory Circuits Low Quiescent Prog Delay Spv Circuit
IC SUPERVISOR 1 CHANNEL TSOT23-6
Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MP6400DJ-25-LF-Z-ND | 885648-MP6400DJ-25-LF-Z | MP6400DJ-25-LF-Z | MP6400DJ-25-LF-Z | MP6400DJ-25-LF-Z | MP6400DJ-25-LF-Z |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MP6400DJ-25-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | |||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | SOT-23; SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | SOT-23; SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 |