Win Source Part Number: 966868-MP6400DG-01-L
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 0.4V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1213-2,1589-121
Base Product Number: MP6400
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
Supervisory Circuits Energy Storage and Release Control IC
IC SUPERVISOR 1 CHANNEL 6QFN
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:400mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:6V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:QFN RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 6QFN
Supervisor Open Drain or Open Collector 1 Channel 6-QFN (2x2)
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 966868-MP6400DG-01-LF-P | 1589-1213-1-ND | MP6400DG-01-LF-P | MP6400DG-01-LF-P | 54AH3487 | MP6400DG-01-LF-P | MP6400DG-01-LF-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Monolithic Power Systems (Mps) | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1; 1Monitors | 1; 1 | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 0.4000 volts | 0.4000 volts | 0.4000 volts | 0.4000 volts | 0.4000 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |