Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62551DJ-LF-Z MP62551DJ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 813496-MP62551DJ-LF- Z Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 100mOhm Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 813496-MP62551DJ-LF- Z Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 100mOhm Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62551DJ-LF-Z - MP62551DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62551DJ-LF-Z
MP62551DJ-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62551DJ-LF-Z MP62551DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 813496-MP62551DJ-LF- Z Packaging: Reel Mounting Style: Surface Mount Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.5V ~ 5.5V Rds On (Typ): 100mOhm Supplier Device Package: TSOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: SOT-23-6 Thin, TSOT-23-6 Current - Output (Maximum): 1.5A Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 813496-MP62551DJ-LF-Z
Packaging: Reel
Mounting Style: Surface Mount
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.5V ~ 5.5V
Rds On (Typ): 100mOhm
Supplier Device Package: TSOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-23-6 Thin, TSOT-23-6
Current - Output (Maximum): 1.5A
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP62551DJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62551DJ-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62551DJ-LF-Z
IC PWR SWTCH N-CHAN 1:1 TSOT23-6

IC PWR SWTCH N-CHAN 1:1 TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62551DJ-LF-Z MP62551DJ-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62551DJ-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details