Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF-Z MP6219DN-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024244-MP6219DN-LF-Z Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOICE Supply Voltage - Operating: Not Required
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024244-MP6219DN-LF-Z Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOICE Supply Voltage - Operating: Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF-Z
MP6219DN-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF-Z MP6219DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024244-MP6219DN-LF-Z Packaging: Reel - TR Features: Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 2A Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOICE Supply Voltage - Operating: Not Required

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024244-MP6219DN-LF-Z
Packaging: Reel - TR
Features: Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 44 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOICE
Supply Voltage - Operating: Not Required

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP6219DN-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP6219DN-LF-Z
IC PWR SWITCH N-CHAN 1:1 8SOIC

IC PWR SWITCH N-CHAN 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP6219DN-LF-Z MP6219DN-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details