Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62181DS-LF-Z MP62181DS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789184-MP62181DS-LF- Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MP62181DS Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789184-MP62181DS-LF- Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MP62181DS Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62181DS-LF-Z
MP62181DS-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62181DS-LF-Z MP62181DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789184-MP62181DS-LF- Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: 8-SOIC (0.154", 3.90mm Width) Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 2.7 V ~ 5.5 V Rds On (Typ): 75 mOhm Family Name: MP62181DS Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Current - Output (Maximum): 2A Introduction Date: February 23, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789184-MP62181DS-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: 8-SOIC (0.154", 3.90mm Width)
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 2.7 V ~ 5.5 V
Rds On (Typ): 75 mOhm
Family Name: MP62181DS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 2A
Introduction Date: February 23, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP62181DS-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62181DS-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62181DS-LF-Z
IC PWR SWITCH 1:1 8SOIC

IC PWR SWITCH 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62181DS-LF-Z MP62181DS-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62181DS-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Units - 637899 - RS Components, Ltd.
Specs
Number of Outlets 9
Outlets Type F - German Schuko
View Details