Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62131ES-LF-Z MP62131ES-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079106-MP62131ES-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079106-MP62131ES-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62131ES-LF-Z
MP62131ES-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62131ES-LF-Z MP62131ES-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079106-MP62131ES-LF -Z Packaging: Reel - TR Features: Load Discharge, Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079106-MP62131ES-LF-Z
Packaging: Reel - TR
Features: Load Discharge, Status Flag
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP62131ES-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62131ES-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP62131ES-LF-Z
IC PWR SWITCH 1:1 8SOIC

IC PWR SWITCH 1:1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62131ES-LF-Z MP62131ES-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62131ES-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2141034-1 - TE Connectivity
Specs
Voltage 16
Current 50.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details