IC PWR SWITCH 1:1 8MSOP
Power Switch/Driver 1:1 700mA 8-MSOP-EP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | MP62061DH-LF-P | MP62061DH-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side | |
| Number of Outputs | 1; 1 |