Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-P MP62055EJ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079100-MP62055EJ-LF -P Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 115 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079100-MP62055EJ-LF -P Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 115 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-P
MP62055EJ-LF-P
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-P MP62055EJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079100-MP62055EJ-LF -P Packaging: Reel - TR Features: Status Flag Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 115 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079100-MP62055EJ-LF-P
Packaging: Reel - TR
Features: Status Flag
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 115 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TSOT-23-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3482 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3482
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3482
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.1A; On State Resistance:0.115ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.1A; On State Resistance:0.115ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Power Switch ICs - Power Distribution 500mA USB Switch - 541-MP62055EJ-LF-P - Utmel Electronic Limited
Hong Kong, China
Power Switch ICs - Power Distribution 500mA USB Switch
541-MP62055EJ-LF-P
Power Switch ICs - Power Distribution 500mA USB Switch 541-MP62055EJ-LF-P
Power Switch ICs - Power Distribution 500mA USB Switch

Power Switch ICs - Power Distribution 500mA USB Switch

Supplier's Site
PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP62055EJ-LF-P
PMIC - Power Distribution Switches, Load Drivers MP62055EJ-LF-P
IC PWR SWITCH 1:1 TSOT23-5

IC PWR SWITCH 1:1 TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP62055EJ-LF-P 54AH3482 541-MP62055EJ-LF-P MP62055EJ-LF-P
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP62055EJ-LF-P Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Monolithic Power Systems (Mps) Power Switch ICs - Power Distribution 500mA USB Switch PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details