Monolithic Power Systems, Inc. Dc / Dc Ctrl, Flyback, 250Khz, 125Degc; Supply Voltage Min Monolithic Power Systems (Mps) MP6005GK-P

Description
DC / DC CTRL, FLYBACK, 250KHZ, 125DEGC; Supply Voltage Min:8V; Supply Voltage Max:80V; No. of Outputs:1 Output; Duty Cycle (%):70%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:250kHz; Topology:Flyback RoHS Compliant: Yes
Datasheet
Description
DC / DC CTRL, FLYBACK, 250KHZ, 125DEGC; Supply Voltage Min:8V; Supply Voltage Max:80V; No. of Outputs:1 Output; Duty Cycle (%):70%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:250kHz; Topology:Flyback RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc / Dc Ctrl, Flyback, 250Khz, 125Degc; Supply Voltage Min Monolithic Power Systems (Mps) - 85AJ3437 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Ctrl, Flyback, 250Khz, 125Degc; Supply Voltage Min Monolithic Power Systems (Mps)
85AJ3437
Dc / Dc Ctrl, Flyback, 250Khz, 125Degc; Supply Voltage Min Monolithic Power Systems (Mps) 85AJ3437
DC / DC CTRL, FLYBACK, 250KHZ, 125DEGC; Supply Voltage Min:8V; Supply Voltage Max:80V; No. of Outputs:1 Output; Duty Cycle (%):70%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:250kHz; Topology:Flyback RoHS Compliant: Yes

DC / DC CTRL, FLYBACK, 250KHZ, 125DEGC; Supply Voltage Min:8V; Supply Voltage Max:80V; No. of Outputs:1 Output; Duty Cycle (%):70%; Controller IC Case Style:MSOP; No. of Pins:10Pins; Switching Frequency:250kHz; Topology:Flyback RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 85AJ3437
Product Name Dc / Dc Ctrl, Flyback, 250Khz, 125Degc; Supply Voltage Min Monolithic Power Systems (Mps)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 879-BCM20704UA2KFFB1GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Reel
View Details