Monolithic Power Systems, Inc. Power Management - Specialized MP5515GU-P

Description
Solid State Drives (SSD) PMIC 30-QFN (5x5)
Description
Solid State Drives (SSD) PMIC 30-QFN (5x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP5515GU-P is a power management integrated circuit (PMIC) designed for enterprise solid-state drives (SSDs), NVDIMMs, and backup systems. It features a wide input voltage range of 2.7V to 18V and can handle up to 5A of buck load capability. The device incorporates a high-efficiency, bidirectional boost-buck converter that utilizes a single inductor for energy storage, enabling backup power during input outages. Key functionalities include input current limiting, reverse current protection, and an I²C interface for configuration and monitoring. The MP5515GU-P allows users to set input current limits, adjust slew rates, and perform capacitor health tests. It also provides comprehensive monitoring of system parameters such as input voltage, current, storage voltage, and temperature, along with interrupt options for these features. The device is packaged in a compact 30-pin QFN (5mm x 5mm) format and requires minimal external components, making it suitable for space-constrained applications. Its robust protection features, including input over-voltage protection and thermal shutdown, enhance reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The MP5515GU-P is a power management integrated circuit (PMIC) designed for enterprise solid-state drives (SSDs), NVDIMMs, and backup systems. It features a wide input voltage range of 2.7V to 18V and can handle up to 5A of buck load capability. The device incorporates a high-efficiency, bidirectional boost-buck converter that utilizes a single inductor for energy storage, enabling backup power during input outages. Key functionalities include input current limiting, reverse current protection, and an I²C interface for configuration and monitoring. The MP5515GU-P allows users to set input current limits, adjust slew rates, and perform capacitor health tests. It also provides comprehensive monitoring of system parameters such as input voltage, current, storage voltage, and temperature, along with interrupt options for these features. The device is packaged in a compact 30-pin QFN (5mm x 5mm) format and requires minimal external components, making it suitable for space-constrained applications. Its robust protection features, including input over-voltage protection and thermal shutdown, enhance reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - MP5515GU-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MP5515GU-P
Power Management - Specialized MP5515GU-P
Solid State Drives (SSD) PMIC 30-QFN (5x5)

Solid State Drives (SSD) PMIC 30-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP5515GU-P
Product Name Power Management - Specialized
Type 30-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details