Monolithic Power Systems, Inc. PMIC - PMIC - Power Management - Specialized - MP5505GL-P MP5505GL-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927778-MP5505GL-P Operating Temperature Range: -40°C ~ 125°C Features: Hard-Disk Drives, Solid State Drives (SSD) PMIC 20-QFN (3x4) Package: Reel - TR Package: 20-PowerTFQFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP5505 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927778-MP5505GL-P Operating Temperature Range: -40°C ~ 125°C Features: Hard-Disk Drives, Solid State Drives (SSD) PMIC 20-QFN (3x4) Package: Reel - TR Package: 20-PowerTFQFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP5505 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MP5505GL-P - 927778-MP5505GL-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MP5505GL-P
927778-MP5505GL-P
PMIC - PMIC - Power Management - Specialized - MP5505GL-P 927778-MP5505GL-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927778-MP5505GL-P Operating Temperature Range: -40°C ~ 125°C Features: Hard-Disk Drives, Solid State Drives (SSD) PMIC 20-QFN (3x4) Package: Reel - TR Package: 20-PowerTFQFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP5505 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927778-MP5505GL-P
Operating Temperature Range: -40°C ~ 125°C
Features: Hard-Disk Drives, Solid State Drives (SSD) PMIC 20-QFN (3x4)
Package: Reel - TR
Package: 20-PowerTFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP5505
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - MP5505GL-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MP5505GL-P
Power Management - Specialized MP5505GL-P
Hard-Disk Drives, Solid State Drives (SSD) PMIC 20-QFN (3x4)

Hard-Disk Drives, Solid State Drives (SSD) PMIC 20-QFN (3x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 927778-MP5505GL-P MP5505GL-P
Product Name PMIC - PMIC - Power Management - Specialized - MP5505GL-P Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers