Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5077GG-Z MP5077GG-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805734-MP5077GG-Z Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 10mOhm Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-VFQFN Current - Output (Maximum): 7A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805734-MP5077GG-Z Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 10mOhm Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-VFQFN Current - Output (Maximum): 7A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5077GG-Z
MP5077GG-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5077GG-Z MP5077GG-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 805734-MP5077GG-Z Packaging: Reel Mounting Style: Surface Mount Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 0.5V ~ 5.5V Rds On (Typ): 10mOhm Supplier Device Package: 12-QFN (2x2) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-VFQFN Current - Output (Maximum): 7A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 805734-MP5077GG-Z
Packaging: Reel
Mounting Style: Surface Mount
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 0.5V ~ 5.5V
Rds On (Typ): 10mOhm
Supplier Device Package: 12-QFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-VFQFN
Current - Output (Maximum): 7A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MP5077GG-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5077GG-Z
PMIC - Power Distribution Switches, Load Drivers MP5077GG-Z
IC PWR SWITCH P-CHAN 1:1 12QFN

IC PWR SWITCH P-CHAN 1:1 12QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5077GG-Z MP5077GG-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5077GG-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 0.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details