Monolithic Power Systems, Inc. Power Load Switch, 12V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) MP5036GJ-P

Description
POWER LOAD SWITCH, 12V, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:12V; Current Limit:3.5A; On State Resistance:0.043ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 12V, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:12V; Current Limit:3.5A; On State Resistance:0.043ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 12V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 74AH0875 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 12V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
74AH0875
Power Load Switch, 12V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 74AH0875
POWER LOAD SWITCH, 12V, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:12V; Current Limit:3.5A; On State Resistance:0.043ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, 12V, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:12V; Current Limit:3.5A; On State Resistance:0.043ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5036GJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5036GJ-P
PMIC - Power Distribution Switches, Load Drivers MP5036GJ-P
12V, 0.4A TO 5A, CURRENT LIMIT S

12V, 0.4A TO 5A, CURRENT LIMIT S

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 74AH0875 MP5036GJ-P
Product Name Power Load Switch, 12V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) PMIC - Power Distribution Switches, Load Drivers
Voltage 12V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details