Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5036AGJ-Z MP5036AGJ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885639-MP5036AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5036 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP5036AGJ-ZCT, 1589-MP5036AGJ-ZDKR, 1589-MP5036AGJ-ZTR
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885639-MP5036AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5036 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP5036AGJ-ZCT, 1589-MP5036AGJ-ZDKR, 1589-MP5036AGJ-ZTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5036AGJ-Z
MP5036AGJ-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5036AGJ-Z MP5036AGJ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885639-MP5036AGJ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Package: Reel - TR Mounting: Surface Mount Supply Voltage: Not Required Family Name: MP5036 Categories: Integrated Circuits (ICs) Case / Package: TSOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-MP5036AGJ-ZCT, 1589-MP5036AGJ-ZDKR, 1589-MP5036AGJ-ZTR

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885639-MP5036AGJ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: MP5036
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP5036AGJ-ZCT, 1589-MP5036AGJ-ZDKR, 1589-MP5036AGJ-ZTR

Buy Now
PMIC - Power Distribution Switches, Load Drivers - MP5036AGJ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5036AGJ-Z
PMIC - Power Distribution Switches, Load Drivers MP5036AGJ-Z
5V, 0.4A TO 5A CURRENT LIMIT SWI

5V, 0.4A TO 5A CURRENT LIMIT SWI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5036AGJ-Z MP5036AGJ-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5036AGJ-Z PMIC - Power Distribution Switches, Load Drivers
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Module Components - 185403-3 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details