Monolithic Power Systems, Inc. PMIC - Power Distribution Switches, Load Drivers MP5036AGJ-P

Description
5V, 0.4A TO 5A CURRENT LIMIT SWI
Datasheet
Description
5V, 0.4A TO 5A CURRENT LIMIT SWI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MP5036AGJ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5036AGJ-P
PMIC - Power Distribution Switches, Load Drivers MP5036AGJ-P
5V, 0.4A TO 5A CURRENT LIMIT SWI

5V, 0.4A TO 5A CURRENT LIMIT SWI

Supplier's Site Datasheet
Power Load Switch, 5V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 74AH0874 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
74AH0874
Power Load Switch, 5V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 74AH0874
POWER LOAD SWITCH, 5V, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:5V; Current Limit:3.5A; On State Resistance:0.043ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5V, -40 TO 125DEG C; Power Load Switch Type:-; Input Voltage:5V; Current Limit:3.5A; On State Resistance:0.043ohm; Distribution Switch Case Style:TSOT-23; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5036AGJ-P 74AH0874
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5V, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Potential distribution module - 288-867 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details