Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP5032GJ-P

Description
Win Source Part Number: 987488-MP5032GJ-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Switch Type: USB Switch Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 14V (Max) Rds On (Typ): 32mOhm Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1966-6,MP5032GJ -P-ND,1589-1966-1,15 89-1966-2 Base Product Number: MP5032
Request a Quote Datasheet
Description
Win Source Part Number: 987488-MP5032GJ-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Switch Type: USB Switch Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 14V (Max) Rds On (Typ): 32mOhm Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1966-6,MP5032GJ -P-ND,1589-1966-1,15 89-1966-2 Base Product Number: MP5032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 987488-MP5032GJ-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
987488-MP5032GJ-P
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 987488-MP5032GJ-P
Win Source Part Number: 987488-MP5032GJ-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Output Type: P-Channel Switch Type: USB Switch Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 14V (Max) Rds On (Typ): 32mOhm Package / Case: SOT-23-8 Thin, TSOT-23-8 Supplier Device Package: TSOT-23-8 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1966-6,MP5032GJ -P-ND,1589-1966-1,15 89-1966-2 Base Product Number: MP5032

Win Source Part Number: 987488-MP5032GJ-P
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: P-Channel
Switch Type: USB Switch
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 14V (Max)
Rds On (Typ): 32mOhm
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1966-6,MP5032GJ-P-ND,1589-1966-1,1589-1966-2
Base Product Number: MP5032

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 987488-MP5032GJ-P
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228925P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details