Monolithic Power Systems, Inc. USB Interface IC MP5030DGQH-Z

Description
USB Interface IC USB Charging Port Controller with Load Detection, CDP, DCP and QC3.0 Modes
Datasheet
Description
USB Interface IC USB Charging Port Controller with Load Detection, CDP, DCP and QC3.0 Modes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
USB Interface IC
MP5030DGQH-Z
USB Interface IC MP5030DGQH-Z
USB Interface IC USB Charging Port Controller with Load Detection, CDP, DCP and QC3.0 Modes

USB Interface IC USB Charging Port Controller with Load Detection, CDP, DCP and QC3.0 Modes

Buy Now
Usb Charging Port Cntrl, -40 To 125Deg C; Usb Ic Type Monolithic Power Systems (Mps) - 69AH1580 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charging Port Cntrl, -40 To 125Deg C; Usb Ic Type Monolithic Power Systems (Mps)
69AH1580
Usb Charging Port Cntrl, -40 To 125Deg C; Usb Ic Type Monolithic Power Systems (Mps) 69AH1580
USB CHARGING PORT CNTRL, -40 TO 125DEG C; USB IC Type:USB Charging Controller; USB Standard:USB 2.0; Supply Voltage Min:3.6V; Supply Voltage Max:14V; Interface Case Style:QFN; No. of Pins:10Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

USB CHARGING PORT CNTRL, -40 TO 125DEG C; USB IC Type:USB Charging Controller; USB Standard:USB 2.0; Supply Voltage Min:3.6V; Supply Voltage Max:14V; Interface Case Style:QFN; No. of Pins:10Pins; Data Rate:-; No. of Ports:1 Port RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MP5030DGQH-Z 69AH1580
Product Name USB Interface IC Usb Charging Port Cntrl, -40 To 125Deg C; Usb Ic Type Monolithic Power Systems (Mps)
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFN-10 QFN
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910A/BQA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP40
View Details
Bus Transceivers - 2034784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus transceiver
Features RoHS
Package Type QFNL; Tqfn
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details