Monolithic Power Systems, Inc. PMIC - Power Distribution Switches, Load Drivers MP5016HGQH-P

Description
IC PWR SWITCH N-CHAN 1:1 10QFN
Datasheet
Description
IC PWR SWITCH N-CHAN 1:1 10QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MP5016HGQH-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5016HGQH-P
PMIC - Power Distribution Switches, Load Drivers MP5016HGQH-P
IC PWR SWITCH N-CHAN 1:1 10QFN

IC PWR SWITCH N-CHAN 1:1 10QFN

Supplier's Site Datasheet
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3468 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3468
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3468
POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:22V; Current Limit:5A; On State Resistance:0.043ohm; Distribution Switch Case Style:QFN; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:22V; Current Limit:5A; On State Resistance:0.043ohm; Distribution Switch Case Style:QFN; No. of Pins:10Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5016HGQH-P 54AH3468
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
Current 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details