Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers MP5016GQH-P

Description
Win Source Part Number: 963415-MP5016GQH-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 15V Rds On (Typ): 43mOhm Package / Case: 10-PowerVFQFN Supplier Device Package: 10-QFN (1.5x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 2.7V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP5016
Request a Quote Datasheet
Description
Win Source Part Number: 963415-MP5016GQH-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 15V Rds On (Typ): 43mOhm Package / Case: 10-PowerVFQFN Supplier Device Package: 10-QFN (1.5x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 2.7V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP5016
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 963415-MP5016GQH-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
963415-MP5016GQH-P
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 963415-MP5016GQH-P
Win Source Part Number: 963415-MP5016GQH-P Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Slew Rate Controlled Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Output Type: N-Channel Interface: On/Off Switch Type: General Purpose Fault Protection: Over Current, Over Voltage Number of Outputs: 1 Current - Output (Max): 5A Output Configuration: High Side Voltage - Load: 15V Rds On (Typ): 43mOhm Package / Case: 10-PowerVFQFN Supplier Device Package: 10-QFN (1.5x2) Temperature Range - Operating: -40°C ~ 125°C (TJ) Supply Voltage - Operating: 2.7V ~ 15V ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP5016

Win Source Part Number: 963415-MP5016GQH-P
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Slew Rate Controlled
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Output Type: N-Channel
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Over Current, Over Voltage
Number of Outputs: 1
Current - Output (Max): 5A
Output Configuration: High Side
Voltage - Load: 15V
Rds On (Typ): 43mOhm
Package / Case: 10-PowerVFQFN
Supplier Device Package: 10-QFN (1.5x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Supply Voltage - Operating: 2.7V ~ 15V
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP5016

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 963415-MP5016GQH-P
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

18 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4910 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 18 volts
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details