Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5003EQ-LF-Z MP5003EQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059396-MP5003EQ-LF-Z Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 2.5 V to 6 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 10-QFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059396-MP5003EQ-LF-Z Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 2.5 V to 6 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 10-QFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5003EQ-LF-Z
MP5003EQ-LF-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5003EQ-LF-Z MP5003EQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059396-MP5003EQ-LF-Z Packaging: Reel - TR Features: Slew Rate Controlled, Status Flag Output Type: N-Channel Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO Number of Outputs: 1 Current - Output (Max): 3A Voltage - Load: 2.5 V to 6 V Rds On (Typ): 44 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 10-QFN (3x3) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059396-MP5003EQ-LF-Z
Packaging: Reel - TR
Features: Slew Rate Controlled, Status Flag
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Load: 2.5 V to 6 V
Rds On (Typ): 44 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 10-QFN (3x3)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MP5003EQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MP5003EQ-LF-Z
PMIC - Power Distribution Switches, Load Drivers MP5003EQ-LF-Z
IC PWR SWITCH N-CHAN 1:1 10QFN

IC PWR SWITCH N-CHAN 1:1 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MP5003EQ-LF-Z MP5003EQ-LF-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP5003EQ-LF-Z PMIC - Power Distribution Switches, Load Drivers
Voltage 2.5 V to 6 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00392 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 115V; 115 VAC
Power 1399 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Block - 102476788 - Radwell International
Specs
Current 175.0 amps
View Details