Monolithic Power Systems, Inc. Lighting Protection - MP4690GSD-LF-Z MP4690GSD-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079080-MP4690GSD-LF -Z Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 7.5V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 7V Categories: Circuit Protection Status: Active Case / Package: SOD-123A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079080-MP4690GSD-LF -Z Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 7.5V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 7V Categories: Circuit Protection Status: Active Case / Package: SOD-123A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Protection - MP4690GSD-LF-Z - 1079080-MP4690GSD-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Lighting Protection - MP4690GSD-LF-Z
1079080-MP4690GSD-LF-Z
Lighting Protection - MP4690GSD-LF-Z 1079080-MP4690GSD-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079080-MP4690GSD-LF -Z Packaging: Reel - TR Applications: LED Protection Number of Circuits: 1 Voltage: 7.5V Mounting: SMD (SMT) Technology: LED Shunt Voltage - Clamping: 7V Categories: Circuit Protection Status: Active Case / Package: SOD-123A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079080-MP4690GSD-LF-Z
Packaging: Reel - TR
Applications: LED Protection
Number of Circuits: 1
Voltage: 7.5V
Mounting: SMD (SMT)
Technology: LED Shunt
Voltage - Clamping: 7V
Categories: Circuit Protection
Status: Active
Case / Package: SOD-123A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1079080-MP4690GSD-LF-Z
Product Name Lighting Protection - MP4690GSD-LF-Z
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2629107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
Automotive Two String Boost Led Driver For Backlighting - A8518KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
PMIC - LED Drivers - LM3450MT/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details