Monolithic Power Systems, Inc. Led Driver, 1Khz, Sod-123-2; Device Topology Monolithic Power Systems (Mps) MP4690GSD-LF-P

Description
LED DRIVER, 1KHZ, SOD-123-2; Device Topology:Buck, Boost, Buck-Boost; Input Voltage Min:-; Input Voltage Max:7.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1kHz; No. of Outputs:1Outputs; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet
Description
LED DRIVER, 1KHZ, SOD-123-2; Device Topology:Buck, Boost, Buck-Boost; Input Voltage Min:-; Input Voltage Max:7.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1kHz; No. of Outputs:1Outputs; No. of Pins:2Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Driver, 1Khz, Sod-123-2; Device Topology Monolithic Power Systems (Mps) - 54AH3462 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, 1Khz, Sod-123-2; Device Topology Monolithic Power Systems (Mps)
54AH3462
Led Driver, 1Khz, Sod-123-2; Device Topology Monolithic Power Systems (Mps) 54AH3462
LED DRIVER, 1KHZ, SOD-123-2; Device Topology:Buck, Boost, Buck-Boost; Input Voltage Min:-; Input Voltage Max:7.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1kHz; No. of Outputs:1Outputs; No. of Pins:2Pins RoHS Compliant: Yes

LED DRIVER, 1KHZ, SOD-123-2; Device Topology:Buck, Boost, Buck-Boost; Input Voltage Min:-; Input Voltage Max:7.5V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1kHz; No. of Outputs:1Outputs; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 54AH3462
Product Name Led Driver, 1Khz, Sod-123-2; Device Topology Monolithic Power Systems (Mps)
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM27965SQ-M - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368352-NCR421ZX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 40 volts
Package Type TO-261-4, TO-261AA
View Details
8 suppliers
LED Drivers - A6276EA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
5 suppliers