Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4689DN-LF MP4689DN-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079079-MP4689DN-LF Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 95V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079079-MP4689DN-LF Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 95V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4689DN-LF - 1079079-MP4689DN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4689DN-LF
1079079-MP4689DN-LF
PMIC - PMIC - LED Drivers - MP4689DN-LF 1079079-MP4689DN-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079079-MP4689DN-LF Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 95V Operating Input Voltage(Min): 4.5V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079079-MP4689DN-LF
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 95V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4689DN-LF
LED Lighting Drivers MP4689DN-LF
LED Lighting Drivers 100V 1A High Power LED Driver

LED Lighting Drivers 100V 1A High Power LED Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4689DN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4689DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4689DN-LF
IC LED DRIVER RGLTR PWM 1A 8SOIC

IC LED DRIVER RGLTR PWM 1A 8SOIC

Supplier's Site
PMIC - LED Drivers - MP4689DN-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4689DN-LF
PMIC - LED Drivers MP4689DN-LF
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1079079-MP4689DN-LF MP4689DN-LF MP4689DN-LF MP4689DN-LF
Product Name PMIC - PMIC - LED Drivers - MP4689DN-LF LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3502ITL-44/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 750 milliamps
View Details
LED Drivers - 2380603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 220 to 240 volts
Output Voltage 30 to 52 volts
View Details
LM3432B 6-Channel Current Regulator for LED Backlight Application - LM3432BSQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
View Details
4 suppliers