Monolithic Power Systems, Inc. LED Drivers MP46885DN-LF-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-1683-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1683-2-ND
LED Drivers 1589-1683-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE

Buy Now Datasheet
LED Drivers - 1589-1683-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1683-6-ND
LED Drivers 1589-1683-6-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE

Buy Now Datasheet
LED Drivers - 1589-1683-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
1589-1683-1-ND
LED Drivers 1589-1683-1-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 500mA 8-SOICE

Buy Now Datasheet
Board Mount LED Drivers - MP46885DN-LF-Z - 789174-MP46885DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP46885DN-LF-Z
789174-MP46885DN-LF-Z
Board Mount LED Drivers - MP46885DN-LF-Z 789174-MP46885DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789174-MP46885DN-LF- Z Packaging: Reel package Type: DC DC Regulator Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Applications: Automotive, Lighting Mounting: SMD Frequency: 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: MP46885 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOICE Voltage Supply MAX: 80V Output Current per Channel: 500mA Voltage Supply MIN: 4.5V Introduction Date: July 07, 2011 ECCN: EAR99 Country of Origin: China Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789174-MP46885DN-LF-Z
Packaging: Reel package
Type: DC DC Regulator
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Applications: Automotive, Lighting
Mounting: SMD
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: MP46885
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOICE
Voltage Supply MAX: 80V
Output Current per Channel: 500mA
Voltage Supply MIN: 4.5V
Introduction Date: July 07, 2011
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
LED Lighting Drivers .5A 80V in Buck WLED Driver - 541-MP46885DN-LF-Z - Utmel Electronic Limited
Hong Kong, China
LED Lighting Drivers .5A 80V in Buck WLED Driver
541-MP46885DN-LF-Z
LED Lighting Drivers .5A 80V in Buck WLED Driver 541-MP46885DN-LF-Z
LED Lighting Drivers .5A 80V in Buck WLED Driver

LED Lighting Drivers .5A 80V in Buck WLED Driver

Supplier's Site
PMIC - LED Drivers - MP46885DN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP46885DN-LF-Z
PMIC - LED Drivers MP46885DN-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP46885DN-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP46885DN-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP46885DN-LF-Z
IC LED DRV RGLTR PWM 8SOICE

IC LED DRV RGLTR PWM 8SOICE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-1683-2-ND 789174-MP46885DN-LF-Z 541-MP46885DN-LF-Z MP46885DN-LF-Z MP46885DN-LF-Z
Product Name LED Drivers Board Mount LED Drivers - MP46885DN-LF-Z LED Lighting Drivers .5A 80V in Buck WLED Driver PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 80 volts 4.5 to 80 volts
Output Current 500 milliamps 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1861917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Number of Channels 1 #
Features RoHS Compliant
View Details
Multi-Topology LED Driver with PWM Dimming and Seamless High/Low Intensity Modes - A80803KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368343-NCR401UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Package Type SC-74, SOT-457
View Details
6 suppliers
Linear LED Driver IC - BCR 402U E6433 - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 65 milliamps
Output Power 0.7500 watts
View Details