Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers MP4655GY

Description
Win Source Part Number: 964262-MP4655GY Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Bulk Applications: Backlight Standard Package: 27 Mounting: SMD (SMT) Frequency: 20kHz ~ 350kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 35V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 964262-MP4655GY Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Bulk Applications: Backlight Standard Package: 27 Mounting: SMD (SMT) Frequency: 20kHz ~ 350kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 35V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 964262-MP4655GY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
964262-MP4655GY
Integrated Circuits (ICs) - PMIC - LED Drivers 964262-MP4655GY
Win Source Part Number: 964262-MP4655GY Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Bulk Applications: Backlight Standard Package: 27 Mounting: SMD (SMT) Frequency: 20kHz ~ 350kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 35V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 964262-MP4655GY
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Bulk
Applications: Backlight
Standard Package: 27
Mounting: SMD (SMT)
Frequency: 20kHz ~ 350kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 35V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4655GY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4655GY
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4655GY
IC LED DRIVER CTRLR PWM 28SOIC

IC LED DRIVER CTRLR PWM 28SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 964262-MP4655GY MP4655GY
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1254-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 448-TLD23623ETXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 36 volts
Output Voltage 40 volts
View Details