Monolithic Power Systems, Inc. LED Drivers MP4655GY-Z

Description
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4655GY-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4655GY-Z-ND
LED Drivers MP4655GY-Z-ND
LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-SOIC

LED Driver IC 1 Output DC DC Controller Flyback Analog, PWM Dimming 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1016663-MP4655GY-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1016663-MP4655GY-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 1016663-MP4655GY-Z
Win Source Part Number: 1016663-MP4655GY-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Controller Package: Tape & Reel (TR) Applications: Backlight Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 20kHz ~ 350kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 35V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP4655

Win Source Part Number: 1016663-MP4655GY-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 20kHz ~ 350kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 35V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4655

Buy Now Datasheet
PMIC - LED Drivers - MP4655GY-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4655GY-Z
PMIC - LED Drivers MP4655GY-Z
PURE, SINGLE-STAGE, LLC, LED CUR

PURE, SINGLE-STAGE, LLC, LED CUR

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4655GY-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4655GY-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4655GY-Z
IC LED DRIVER CTRLR PWM 28SOIC

IC LED DRIVER CTRLR PWM 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4655GY-Z-ND 1016663-MP4655GY-Z MP4655GY-Z MP4655GY-Z
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3404MR/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
SMD LED Driver IC - 137-SKY81297-13-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
LED Driver ICs - 7513124P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1000 milliamps
View Details