Monolithic Power Systems, Inc. LED Drivers MP4653GY-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Analog, PWM Dimming 20-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Analog, PWM Dimming 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4653GY-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4653GY-Z-ND
LED Drivers MP4653GY-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Analog, PWM Dimming 20-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge Analog, PWM Dimming 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 991760-MP4653GY-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
991760-MP4653GY-Z
Integrated Circuits (ICs) - PMIC - LED Drivers 991760-MP4653GY-Z
Win Source Part Number: 991760-MP4653GY-Z Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel (TR) Applications: Backlight, Lighting Standard Package: 1,000 Mounting: SMD (SMT) Internal Switch(s): No Topology: Half-Bridge Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 9V Voltage - Supply (Max): 30V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP4653

Win Source Part Number: 991760-MP4653GY-Z
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel (TR)
Applications: Backlight, Lighting
Standard Package: 1,000
Mounting: SMD (SMT)
Internal Switch(s): No
Topology: Half-Bridge
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 30V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4653

Buy Now Datasheet
PMIC - LED Drivers - MP4653GY-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4653GY-Z
PMIC - LED Drivers MP4653GY-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4653GY-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4653GY-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4653GY-Z
IC LED DRIVER OFFL PWM 20SOIC

IC LED DRIVER OFFL PWM 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4653GY-Z-ND 991760-MP4653GY-Z MP4653GY-Z MP4653GY-Z
Product Name LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 697384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 118 volts
View Details
LED Drivers - 620-1257-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Voltage 12 volts
View Details
5 suppliers
PMIC - LED Drivers - FAN5346S30X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details