Monolithic Power Systems, Inc. LED Drivers MP4652ES-LF-Z

Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC
Request a Quote Datasheet
Description
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP4652ES-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4652ES-LF-Z-ND
LED Drivers MP4652ES-LF-Z-ND
LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Half-Bridge PWM Dimming 16-SOIC

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP4652ES-LF-Z - 041766-MP4652ES-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4652ES-LF-Z
041766-MP4652ES-LF-Z
PMIC - PMIC - LED Drivers - MP4652ES-LF-Z 041766-MP4652ES-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 041766-MP4652ES-LF-Z Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 50kHz Topology: Half-Bridge Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-SOIC Maximum Supply Voltage: 30V Operating Input Voltage(Min): 9V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Sensing & Instrumentation Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 041766-MP4652ES-LF-Z
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 50kHz
Topology: Half-Bridge
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 9V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Sensing & Instrumentation
Quantity per package: 2,500

Buy Now Datasheet
PMIC - LED Drivers - MP4652ES-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4652ES-LF-Z
PMIC - LED Drivers MP4652ES-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
LED DRVR 12V/15V/18V/24V 16-Pin SOIC T/R - 541-MP4652ES-LF-Z - Utmel Electronic Limited
Hong Kong, China
LED DRVR 12V/15V/18V/24V 16-Pin SOIC T/R
541-MP4652ES-LF-Z
LED DRVR 12V/15V/18V/24V 16-Pin SOIC T/R 541-MP4652ES-LF-Z
LED DRVR 12V/15V/18V/24V 16-Pin SOIC T/R

LED DRVR 12V/15V/18V/24V 16-Pin SOIC T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4652ES-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4652ES-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4652ES-LF-Z
IC LED DRIVER OFFL PWM 16SOIC

IC LED DRIVER OFFL PWM 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP4652ES-LF-Z-ND 041766-MP4652ES-LF-Z MP4652ES-LF-Z 541-MP4652ES-LF-Z MP4652ES-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP4652ES-LF-Z PMIC - LED Drivers LED DRVR 12V/15V/18V/24V 16-Pin SOIC T/R Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - SKY87003-11-370LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
LED Drivers - 1727-2253-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 38 volts
View Details
6 suppliers
PMIC - PMIC - LED Drivers - A8435EESTR-T - 099992-A8435EESTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 30 milliamps
View Details
5 suppliers