The LED driver, part number 17AC9425, is designed for automotive applications and complies with AEC-Q101 standards. It operates at a frequency of 10 kHz and features a linear topology. The device is housed in a SC-74-6 package with six pins and supports a single output. It can deliver an output current of 250 mA and an output voltage of up to 16 V. The input voltage range for this driver is from 0 V to 25 V, making it versatile for various applications. Additionally, the product is RoHS compliant, ensuring it meets environmental regulations. This driver is suitable for engineers looking for a reliable solution for LED driving in automotive or similar applications.
LED Driver IC 1 Output Linear Dimming 250mA PG-SC74-6
LED Driver IC 1 Output Linear Dimming 250mA PG-SC74-6
LED Driver IC 1 Output Linear Dimming 250mA PG-SC74-6
IC LED DRVR LINEAR 250MA SC74-6 Product overview: BCR321UE6327HTSA1 from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BCR321UE6327HTSA
LED Driver, 2-Segment, PDSO6
Win Source Part Number: 1036270-BCR321UE6327
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: Automotive, AEC-Q101
Type: Linear
Package: Tape & Reel
Applications: Lighting, Signage
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 10kHz
Current - Output / Channel: 250mA
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Max): 25V
Package / Case: SC-74, SOT-457
Supplier Device Package: PG-SC74-6
Alternative Parts (Cross-Reference): TPS61169DCKRBCR 321U E6327; BCR321U; BCR321U E6327; BCR321UE6327; SP000665918;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: BCR321UE6327INTR,BCR
Base Product Number: BCR321
IC LED DRVR LINEAR 250MA SC74-6
LED DRIVER, AEC-Q101, 10KHZ, SC-74-6; Device Topology:Linear; No. of Outputs:1Outputs; Output Current:250mA; Output Voltage:16V; Driver Case Style:SC-74; No. of Pins:6Pins; Input Voltage Min:-; Input Voltage Max:25V; Product Range:- RoHS Compliant: Yes
IC LED DRIVER LIN 250MA SC74-6
LED Lighting Drivers LED DRIVER
16V 10kHz 1 250mA 25V SC-74-6 LED Drivers ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BCR321UE6327HTSA1TR-ND | 137-BCR321UE6327HTSA1 | BCR321UE6327HTSA1 | 1036270-BCR321UE6327HTSA1 | BCR321UE6327HTSA1 | 17AC9425 | BCR321UE6327HTSA1 | BCR321UE6327HTSA1 | BCR321UE6327HTSA1 |
| Product Name | LED Drivers | 250MA LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q101, 10Khz, Sc-74-6; Device Topology Infineon | PMIC - LED Drivers | LED Lighting Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | ? to 25 volts | ? to 25 volts | ? to 25 volts | ? to 25 volts | 25 volts | ||||
| Output Voltage | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts | ||||
| Output Current | 250 milliamps | 250 milliamps | 250 milliamps | 250 milliamps |