Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP4601EF-LF-Z MP4601EF-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079073-MP4601EF-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 280kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079073-MP4601EF-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 280kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP4601EF-LF-Z - 1079073-MP4601EF-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP4601EF-LF-Z
1079073-MP4601EF-LF-Z
PMIC - PMIC - LED Drivers - MP4601EF-LF-Z 1079073-MP4601EF-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079073-MP4601EF-LF- Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 280kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 75V Operating Input Voltage(Min): 4.5V Channel Output Current: 2.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079073-MP4601EF-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 280kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 75V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 2.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - MP4601EF-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP4601EF-LF-Z-ND
LED Drivers MP4601EF-LF-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-TSSOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2.5A (Switch) 16-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP4601EF-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP4601EF-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP4601EF-LF-Z
IC LED DRV RGLTR PWM 16TSSOP

IC LED DRV RGLTR PWM 16TSSOP

Supplier's Site
PMIC - LED Drivers - MP4601EF-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP4601EF-LF-Z
PMIC - LED Drivers MP4601EF-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP4601EF-LF-Z
LED Lighting Drivers MP4601EF-LF-Z
LED Lighting Drivers Partial Power WLED Driver for TV

LED Lighting Drivers Partial Power WLED Driver for TV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1079073-MP4601EF-LF-Z MP4601EF-LF-Z-ND MP4601EF-LF-Z MP4601EF-LF-Z MP4601EF-LF-Z
Product Name PMIC - PMIC - LED Drivers - MP4601EF-LF-Z LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 volts 4.5 to 75 volts 4.5 to 75 volts
Output Current 2500 milliamps 2500 milliamps 2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CAT4008Y-T2 - 846188-CAT4008Y-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
750MA LED Driver IC - 137-AAT1272IWO-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Cut Tape (CT)
View Details
4 suppliers
Automotive High Brightness LED, Current Regulator - A6260KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers