Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MONOLITHIC POWER SYSTEMS, INC.
MP4575GF-P -- POWER SWITCH ICS
Monolithic Power Systems, Inc.
Power Switch ICs
MP4575GF-P
Description
5A 4.5V - 55V Input Frequency-Programm
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
5A 4.5V - 55V Input Frequency-Programm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
337662
Power Switch ICs
337662
5A 4.5V - 55V Input Frequency-Programm
5A 4.5V - 55V Input Frequency-Programm
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
337663
Power Switch ICs
337663
5A 4.5V - 55V Input Frequency-Programm
5A 4.5V - 55V Input Frequency-Programm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
IC Interfaces
Product Number
337662
Product Name
Power Switch ICs
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Line Interface ICs
1900774
Specs
Technology
RS232
Device Type
Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features
RoHS
View Details
Texas Instruments
Interface Transceiver IC
32R2412RY-4CVT
Specs
Device Type
Transceiver
View Details
2
suppliers
Nexperia B.V.
3.6V Interface Transceiver IC
74ALVCH16952DGG,11
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
Skyworks Solutions, Inc.
Interface - Modems - ICs and Modules
SI2435-F-FTR
Specs
Device Type
Sensor Interface
Package Type
SSOP; 24-TSSOP
View Details
3
suppliers