Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP4572GQB-P

Description
Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MP4572GQB-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP4572GQB-PTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP4572GQB-PTR-ND
Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP4572GQB-PCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP4572GQB-PCT-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP4572GQB-PCT-ND
Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-MP4572GQB-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP4572GQB-PDKR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP4572GQB-PDKR-ND
Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1337991-MP4572GQB-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1337991-MP4572GQB-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1337991-MP4572GQB-P
Win Source Part Number: 1337991-MP4572GQB-P Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 500 Current - Output: 2A Function: Step-Down Topology: Buck Frequency - Switching: Up to 2.2MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 60V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 12-VFQFN Supplier Device Package: 12-QFN (2.5x3) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1337991-MP4572GQB-P
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Current - Output: 2A
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 60V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 12-VFQFN
Supplier Device Package: 12-QFN (2.5x3)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP4572GQB-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP4572GQB-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP4572GQB-P
HIGH-EFFICIENCY, 2A, 60V, FULLY

HIGH-EFFICIENCY, 2A, 60V, FULLY

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP4572GQB-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP4572GQB-P
Voltage Regulators - DC DC Switching Regulators MP4572GQB-P
Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buck Switching Regulator IC Positive 1 Output 2A 12-VFQFN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MP4572GQB-PTR-ND 1337991-MP4572GQB-P MP4572GQB-P MP4572GQB-P
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; 12-VFQFN Other; Tape & Reel Other; 12-VFQFN
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
IOUT 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222773 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DC DC Switching Controllers - 5962-9451303MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details