Win Source Part Number: 1000466-MP4425MGQB-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 2.2MHz
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 4V
Voltage - Supply (Max): 36V
Package / Case: 13-PowerVQFN
Supplier Device Package: 13-QFN (2.5x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP4425
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.5A 13-QFN (2.5x3)
IC LED DRVR RGLTR PWM 1.5A 13QFN
IC LED DRVR REG PWM 1.5A 13QFN
LED Lighting Drivers High Efficiency 1.5A, 36V, 2.2MHz Synchronous Step Down LED Driver
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1000466-MP4425MGQB-P | MP4425MGQB-P-ND | MP4425MGQB-P | MP4425MGQB-P | MP4425MGQB-P |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 13-PowerVQFN | ||||
| Input Voltage | 4 to 36 volts | 4 to 36 volts |