MONOLITHIC POWER SYSTEMS, INC.
MP4423GQ-P -- DC-DC CONVERTERS
Monolithic Power Systems, Inc.
DC-DC Converters
MP4423GQ-P
Description
MPS MP4423GQ-P Converter
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
MPS MP4423GQ-P Converter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
DC-DC Converter Chips |
|
Product Number
|
337235 |
|
Product Name
|
DC-DC Converters |
|
Package Type
|
Other; QFN-8
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Package Type
Other; QFN, 12L
Output Voltage
0.6000 to 3.3 volts
Input Voltage
2.7 to 6 volts
View Details
Fuji Electric Corp. of America
Input Voltage
45 volts
IOUT
1.5 amps
Configuration / Function
Buck
View Details