Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 806902-MP4060GS-Z
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Internal Switch(s): No
Topology: Buck, Boost
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 200VAC
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 265VAC
LED Driver IC 1 Output AC DC Offline Switcher Buck, Boost Triac Dimming 8-SOIC
TRIAC DIMMABLE PFC, PRIMARY SIDE
LED Lighting Drivers TRIAC Dimmable PFC Primary Side Control
IC LED DRIVER OFFL TRIAC 8SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 806902-MP4060GS-Z | MP4060GS-Z-ND | MP4060GS-Z | MP4060GS-Z | MP4060GS-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP4060GS-Z | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |